Zeus Zeus 11 AWG Extruded PTFE Thin Wall Tubing - Natural 14446

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.095
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.095

Suppliers

Company
Product
Description
Supplier Links
Zeus 11 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-11-C - Lapp Tannehill
Savage, MN, United States
Zeus 11 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-11-C
Zeus 11 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-11-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.095

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.095

Supplier's Site
Zeus 11 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-11-C - Lapp Tannehill
Savage, MN, United States
Zeus 11 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-11-C
Zeus 11 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-11-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.095

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 11AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14446 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 11 COLOR : Natural NOMINAL WALL THICKNESS : 0.016 ID (IN) : 0.095

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUTW-11-C ZEUSW-11-C
Product Name Zeus 11 AWG Extruded PTFE Thin Wall Tubing - Natural Zeus 11 AWG Extruded PTFE Standard Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details