Zeus Zeus 1 AWG Extruded PTFE Standard Wall Tubing - Natural 14440

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.294
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.294

Suppliers

Company
Product
Description
Supplier Links
Zeus 1 AWG Extruded PTFE Standard Wall Tubing - Natural - ZEUSW-1-C - Lapp Tannehill
Savage, MN, United States
Zeus 1 AWG Extruded PTFE Standard Wall Tubing - Natural
ZEUSW-1-C
Zeus 1 AWG Extruded PTFE Standard Wall Tubing - Natural ZEUSW-1-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Standard Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.294

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Standard Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.02 ID (IN) : 0.294

Supplier's Site
Zeus 1 AWG Extruded PTFE Thin Wall Tubing - Natural - ZEUTW-1-C - Lapp Tannehill
Savage, MN, United States
Zeus 1 AWG Extruded PTFE Thin Wall Tubing - Natural
ZEUTW-1-C
Zeus 1 AWG Extruded PTFE Thin Wall Tubing - Natural ZEUTW-1-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.294

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 1AWG, Thin Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14440 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 1 COLOR : Natural NOMINAL WALL THICKNESS : 0.015 ID (IN) : 0.294

Supplier's Site

Technical Specifications

  Lapp Tannehill Lapp Tannehill
Product Category Tubing Tubing
Product Number ZEUSW-1-C ZEUTW-1-C
Product Name Zeus 1 AWG Extruded PTFE Standard Wall Tubing - Natural Zeus 1 AWG Extruded PTFE Thin Wall Tubing - Natural
Type Plastic; Electrical Plastic; Electrical
Material Polytetrafluoroethylene Polytetrafluoroethylene
Color / Clarity Clear Clear
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Polyethylene Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details