Zeus Zeus 24 AWG Extruded PTFE Lightweight Wall Tubing - Natural 14280

Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14280 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.022
Description
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14280 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.022

Suppliers

Company
Product
Description
Supplier Links
Zeus 24 AWG Extruded PTFE Lightweight Wall Tubing - Natural - ZEULW-24-C - Lapp Tannehill
Savage, MN, United States
Zeus 24 AWG Extruded PTFE Lightweight Wall Tubing - Natural
ZEULW-24-C
Zeus 24 AWG Extruded PTFE Lightweight Wall Tubing - Natural ZEULW-24-C
Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Lightweight Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14280 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.022

Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high dielectric strength. 24AWG, Lightweight Wall, Natural color


MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14280 AVAILABILITY : Contact 800-633-6339 for Availability WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.006 ID (IN) : 0.022

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Tubing
Product Number ZEULW-24-C
Product Name Zeus 24 AWG Extruded PTFE Lightweight Wall Tubing - Natural
Type Plastic; Electrical
Material Polytetrafluoroethylene
Color / Clarity Clear
Unlock Full Specs
to access all available technical data

Similar Products

Custom Extruded Plastic Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; ABS, Butyrate, Noryl, PETG, Polycarbonate, Polystyrene, Polysulfone, Propionate, Radel, Ultem
Color / Clarity Clear; Solid
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing and Profile Struts - 8508476 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details