ZEUS Battery Products Batteries Non-Rechargeable (Primary) ZEUS AAA

Description
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-ZEUSAAA-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-ZEUSAAA-ND
Batteries Non-Rechargeable (Primary) 2059-ZEUSAAA-ND
AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Non-Rechargeable Batt, Aaa, 1.5V, 1.32Ah; Battery Voltage Zeus Battery Products - 13AJ3017 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Batt, Aaa, 1.5V, 1.32Ah; Battery Voltage Zeus Battery Products
13AJ3017
Non-Rechargeable Batt, Aaa, 1.5V, 1.32Ah; Battery Voltage Zeus Battery Products 13AJ3017
NON-RECHARGEABLE BATT, AAA, 1.5V, 1.32AH; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.32Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:12g RoHS Compliant: NA

NON-RECHARGEABLE BATT, AAA, 1.5V, 1.32AH; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.32Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; Weight:12g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-ZEUSAAA-ND 13AJ3017
Product Name Batteries Non-Rechargeable (Primary) Non-Rechargeable Batt, Aaa, 1.5V, 1.32Ah; Battery Voltage Zeus Battery Products
Standard Cylindrical Battery Sizes AAA AAA; AAA
Application General Purpose
Capacity 1.32 ampere-hr 1.32 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

24V Industrial Swappable Battery (2440) -  - Green Cubes Technology
Specs
Voltage 25.6 volts
Capacity 40 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Rechargeable Battery Packs - 2042761 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-cadmium
Specialty Cells Battery Packs and Assemblies
Capacity 0.7000 ampere-hr
View Details