ZEUS Battery Products Batteries Rechargeable (Secondary) PC7.2-12F2

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 7.2Ah
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 7.2Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 2059-PC7.2-12F2-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
2059-PC7.2-12F2-ND
Batteries Rechargeable (Secondary) 2059-PC7.2-12F2-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 7.2Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 7.2Ah

Buy Now Datasheet
Batteries Rechargeable (Secondary) - 5260-PC7.2-12F2-CHP - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
5260-PC7.2-12F2-CHP
Batteries Rechargeable (Secondary) 5260-PC7.2-12F2-CHP
BATTERY LEAD ACID 12V 7.2AH

BATTERY LEAD ACID 12V 7.2AH

Buy Now Datasheet
Rechargeable Battery, 12V, 7.2Ah; Battery Voltage Zeus Battery Products - 13AJ3012 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 12V, 7.2Ah; Battery Voltage Zeus Battery Products
13AJ3012
Rechargeable Battery, 12V, 7.2Ah; Battery Voltage Zeus Battery Products 13AJ3012
RECHARGEABLE BATTERY, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98mm; External Width:65mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 12V, 7.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:7.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98mm; External Width:65mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-PC7.2-12F2-ND 13AJ3012
Product Name Batteries Rechargeable (Secondary) Rechargeable Battery, 12V, 7.2Ah; Battery Voltage Zeus Battery Products
Application General Purpose
Capacity 7.2 ampere-hr 7.2 ampere-hr
Operating Temperature 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Button Batteries - 4574634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr2450
View Details
EXTERNAL BATTERY MODULES - EBM FA10352 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details