ZEUS Battery Products Batteries Rechargeable (Secondary) PC18-12NB

Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 18Ah
Request a Quote Datasheet
Description
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 18Ah
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 2059-PC18-12NB-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
2059-PC18-12NB-ND
Batteries Rechargeable (Secondary) 2059-PC18-12NB-ND
12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 18Ah

12V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 18Ah

Buy Now Datasheet
Batteries Rechargeable (Secondary) - 5260-PC18-12NB-CHP - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
5260-PC18-12NB-CHP
Batteries Rechargeable (Secondary) 5260-PC18-12NB-CHP
BATTERY LEAD ACID 12V 18AH

BATTERY LEAD ACID 12V 18AH

Buy Now Datasheet
Rechargeable Battery, 12V, 18Ah; Battery Voltage Zeus Battery Products - 13AJ3009 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 12V, 18Ah; Battery Voltage Zeus Battery Products
13AJ3009
Rechargeable Battery, 12V, 18Ah; Battery Voltage Zeus Battery Products 13AJ3009
RECHARGEABLE BATTERY, 12V, 18AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:18Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:167mm; External Width:77mm; Pack Quantity:1 RoHS Compliant: NA

RECHARGEABLE BATTERY, 12V, 18AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:18Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:167mm; External Width:77mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-PC18-12NB-ND 13AJ3009
Product Name Batteries Rechargeable (Secondary) Rechargeable Battery, 12V, 18Ah; Battery Voltage Zeus Battery Products
Application General Purpose
Capacity 18 ampere-hr 18 ampere-hr
Operating Temperature 5 to 122 F (-15 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EMB FA10592 -  - AMETEK Programmable Power
Specs
Voltage 12.8 volts
Capacity 9.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details