ZEUS Battery Products Batteries Non-Rechargeable (Primary) CR2016

Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 2059-CR2016-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
2059-CR2016-ND
Batteries Non-Rechargeable (Primary) 2059-CR2016-ND
Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery, Non Rechargeable, 3V, 80Mah; Battery Voltage Zeus Battery Products - 13AJ2990 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Non Rechargeable, 3V, 80Mah; Battery Voltage Zeus Battery Products
13AJ2990
Battery, Non Rechargeable, 3V, 80Mah; Battery Voltage Zeus Battery Products 13AJ2990
BATTERY, NON RECHARGEABLE, 3V, 80MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:80mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

BATTERY, NON RECHARGEABLE, 3V, 80MAH; Battery Voltage:3V; Battery Size Code:-; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:80mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:1.6mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 2059-CR2016-ND 13AJ2990
Product Name Batteries Non-Rechargeable (Primary) Battery, Non Rechargeable, 3V, 80Mah; Battery Voltage Zeus Battery Products
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0800 ampere-hr 0.0800 ampere-hr
Operating Temperature -0.4000 to 122 F (-18 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
Speciality Size Batteries - 7492623 - RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes N
Specialty Cells N
View Details