AZKUP-3C-24A is a 13 A general purpose power relay with a 3PDT contact arrangement, plug-in terminals, and a polycarbonate enclosure. It operates with a 24 VAC coil, drawing 2.2 VA at nominal voltage, and meets UL and CUR E44211 ratings for switching up to 13 A at 277 VAC and 3/4 HP at 600 VAC. The relay has a contact resistance of less than 50 milliohms, an operate time of 15 ms max, and a release time of 15 ms. It is rated for an ambient operating temperature range of -45°C to 70°C, with a dielectric strength of 2200 Vrms between contact sets and 800 Vrms between contacts. The device features Class F insulation and silver cadmium oxide contacts with gold flash on the movable elements.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZKUP-3C-24A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Triple Pole (TP) |