American Zettler, Inc. Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 300/250AC/DC;PCB Mnt AZ830-2C-24DE

Description
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.
Description
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 300/250AC/DC;PCB Mnt
70132345
Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 300/250AC/DC;PCB Mnt 70132345
Polarized DIP Single Side Stable Relay, PC Board Mounting Low profile for compact board spacing DC coils to 48 VDC High sensitivity, 96 mW pickup High switching capacity, 60 W, 125 VA Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.

Polarized DIP Single Side Stable Relay, PC Board Mounting

  • Low profile for compact board spacing
  • DC coils to 48 VDC
  • High sensitivity, 96 mW pickup
  • High switching capacity, 60 W, 125 VA
    Fits standard 16 pin IC socket. Epoxy sealed for automatic wave soldering and cleaning. UL Listed standards.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70132345
Product Name Relay;E-Mech;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 300/250AC/DC;PCB Mnt
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals UL
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details