General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZ7709T-1AE-12DEF-ND | AZ7709T-1AE-12DEF |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |