Allen-Bradley / Rockwell Automation Industrial Relay 700-CFB040D

Description
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF series is an IEC industrial control relay with 4 to 10 poles, designed for general-purpose switching applications with mechanized contact performance per IEC 60947-5-1. The 700-CFB variant features gold-plated, bifurcated contacts for low-level switching. The 700-CFB040 model has 0 normally open and 4 normally closed contacts, with a 4-pole configuration. Coil voltage ratings include 24/48 V AC and DC, 120 V AC and DC, 240 V AC and DC, 400 V AC and DC, 500 V AC and DC, 600 V AC and DC, and 690 V AC. Contact ratings are 2 A at 24/48 V AC, 1 A at 120/240 V AC, and 1 A at 24/48 V DC for AC-15 duty. The relay supports standard and spring clamp terminal options. Silver alloy contacts are used for standard versions, while bifurcated contacts are gold-plated for sensitive circuits.

Datasheet Summary
Powered by GS/AI

The 700-CF series is an IEC industrial control relay with 4 to 10 poles, designed for general-purpose switching applications with mechanized contact performance per IEC 60947-5-1. The 700-CFB variant features gold-plated, bifurcated contacts for low-level switching. The 700-CFB040 model has 0 normally open and 4 normally closed contacts, with a 4-pole configuration. Coil voltage ratings include 24/48 V AC and DC, 120 V AC and DC, 240 V AC and DC, 400 V AC and DC, 500 V AC and DC, 600 V AC and DC, and 690 V AC. Contact ratings are 2 A at 24/48 V AC, 1 A at 120/240 V AC, and 1 A at 24/48 V DC for AC-15 duty. The relay supports standard and spring clamp terminal options. Silver alloy contacts are used for standard versions, while bifurcated contacts are gold-plated for sensitive circuits.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CFB040D - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CFB040D
Industrial Relay 700-CFB040D
MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz

MCS-CF Control Relay, 4 N.C. , 110V 50Hz / 120V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CFB040D
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB220W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB040M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFB040J - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details