RELAY GENERAL PURPOSE SPDT 5A 5V
RELAY GENERAL PURPOSE SPDT 5A 5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZ770-1C-5DE-ND | AZ770-1C-5DE |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |