AZ7621H-1CE-12DE is a miniature power relay with SPDT contacts, a 12 VDC sensitive coil (250 mW nominal power), and a sealed enclosure (RT III - wash tight). It features a 20 A switching capacity at 440 VAC, 5 kV coil-to-contact dielectric strength, and 10 kV surge withstand voltage. The relay meets IEC 60730-1 and IEC 60335-1 reinforced insulation standards and is approved by UL/CUR. It has a PCB mounting style with tinned copper alloy terminals, measures 29.2 x 12.8 x 16.0 mm, and weighs approximately 14 grams. Operating temperature range is -40°C to 105°C. The version with a sensitive coil is not VDE approved. Contact material is silver tin oxide.
20 AMP MINIATURE POWER RELAY
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ7621H-1CE-12DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |