Manufacturer: American Zettler, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047257-AZ762-1AE-12
Termination: PC Pin
Contact Material: Silver, Tin
Mounting: SMD (SMT)
Coil Resistance: 360 Ω
Coil Current: 33.33 mA
Operate Time: 7 ms
Weight: 14 g
Number of Pins: 6
Categories: OEM Parts(A-B)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 440 V
Max Voltage Rating (DC): 150 V
Max Current Rating: 16 A
Throw Configuration: SPST
Coil Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1047257-AZ762-1AE-12DE |
| Product Name | OEM Parts - OEM Parts (A - B) - AZ762-1AE-12DE |