American Zettler, Inc. Power Relays, Over 2 Amps AZ743-2C-24DE

Description
RELAY GEN PURPOSE DPDT 10A 24V
Request a Quote Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ743-2C-24DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ743-2C-24DE-ND
Power Relays, Over 2 Amps 3385-AZ743-2C-24DE-ND
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
AZ743-2C-24DE
Relays - Power Relays, Over 2 Amps AZ743-2C-24DE
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/150AC/DC;PCB Mnt - 70132364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/150AC/DC;PCB Mnt
70132364
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/150AC/DC;PCB Mnt 70132364
Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy. Dielectric Strength 5000 V RMS Coil to Contact Low Cost Isolation Spacing Greater Than 10 mm Single Pole and Double Pole (Forms A, B, C Available) 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive Class B (130°C) Standard, Class F (155°C) Versions Available Epoxy Sealed Versions Available UL, CUR File E44211, VDE 124746 üG

Miniature Relay with SPST (1 Form A), SPDT (1 Form C), DPST (2 Form A and B), and DPDT (2 Form C) contacts. Contact Material: Silver cadmium oxide or silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy.

  • Dielectric Strength 5000 V RMS Coil to Contact
  • Low Cost
  • Isolation Spacing Greater Than 10 mm
  • Single Pole and Double Pole (Forms A, B, C Available)
  • 10-Amp (AZ743), 12-Amp (AZ761) and 16-Amp (AZ762) Switching @ 250 VAC, Resistive
  • Class B (130°C) Standard, Class F (155°C) Versions Available
  • Epoxy Sealed Versions Available
  • UL, CUR File E44211, VDE 124746 ÜG
Supplier's Site
Relay/Socket - 103204766 - Radwell International
Willingboro, NJ, United States
Relay/Socket
103204766
Relay/Socket 103204766
MINIATURE POWER RELAY, DPDT, 10A, 24VDC, PCB TERMINAL, AZ743 SERIES. FREE 2 YEAR RADWELL WARRANTY

MINIATURE POWER RELAY, DPDT, 10A, 24VDC, PCB TERMINAL, AZ743 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 3385-AZ743-2C-24DE-ND AZ743-2C-24DE 70132364 103204766
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 400/150AC/DC;PCB Mnt Relay/Socket
Relay Type General
Mounting PCBoard Through Hole PCBoard
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data