American Zettler, Inc. Power Relays, Over 2 Amps AZ576-1A-5DE

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 3385-AZ576-1A-5DE-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ576-1A-5DE-ND
Power Relays, Over 2 Amps 3385-AZ576-1A-5DE-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
Optoelectronics - Fiber Optic Transmitters - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optic Transmitters - Discrete
Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr: Freescale Semiconductor Category: Optoelectronics>Fibe r Optic Transmitters - Discrete Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Coil Voltage: 6VAC Contact Form: SPDT (1 Form C) x 2 Contact Rating (Current): 7A Switching Voltage: 100VAC, 100VDC - Max Coil Current: 200mA

Mfr: Freescale Semiconductor
Category: Optoelectronics>Fiber Optic Transmitters - Discrete
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Coil Voltage: 6VAC
Contact Form: SPDT (1 Form C) x 2
Contact Rating (Current): 7A
Switching Voltage: 100VAC, 100VDC - Max
Coil Current: 200mA

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AZ576-1A-5DE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AZ576-1A-5DE
Relays - Power Relays, Over 2 Amps AZ576-1A-5DE
RELAY GEN PURPOSE SPST 20A 5V

RELAY GEN PURPOSE SPST 20A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 3385-AZ576-1A-5DE-ND AZ576-1A-5DE
Product Name Power Relays, Over 2 Amps Optoelectronics - Fiber Optic Transmitters - Discrete Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Fixed Through Hole
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 789-571 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details