The AZ2800 series is a 40 amp miniature power relay with DPST-NO or DPDT contact configurations, designed for high-switching applications. It features flange mounting with quick-connect terminals, a P.B.T. polyester enclosure, and is available with AgSnO2 contacts for use with A2L refrigerants. It meets UL/CUR and VDE approvals, has a 4 kV dielectric strength, and operates within a temperature range of -40°C to 65°C with AC coils. The relay is rated for 277 VAC resistive loads and meets IEC 61810-1 and UL508 standards. The part number AZ2800-2AE-277A5 indicates a 2 Form A (DPST-NO), silver tin oxide contact variant with a 277 VAC, 50 Hz coil, but specific coil voltage and frequency details are confirmed in the series specifications.
RELAY GEN PURPOSE DPST 40A 277V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-277A5-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |