The AZ2800-2AE-24AE is a 40 A miniature power relay with DPST-NO contacts, designed for resistive and inductive loads up to 277 VAC and 30 VDC. It features a flange mount with quick connect terminals, a silver tin oxide contact material (AgSnO2), and a wash tight (RT III) epoxy sealed enclosure certified for use with A2L refrigerants. The relay operates on a 24 VDC coil with a nominal coil power of 1.7 W, and complies with UL508 and IEC 61810-1 standards. It has a dielectric strength of 4 kV between coil and contact, and is rated for 100,000 electrical operations at 30 A, 277 VAC resistive load. The operating temperature range is -40°C to 85°C, and the body is constructed from P.B.T. polyester. The relay weighs approximately 86 grams.
RELAY GEN PURPOSE DPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2AE-24AE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |