The AZ2800 series is a 40 amp miniature power relay with DPST-NO or DPDT contact configurations, designed for PCB and quick-connect terminal mounting. It features a flange mount with .250 x .032 in [6.3 x 0.8 mm] coil terminals, 4 kV dielectric strength, and Class F insulation rated to 155°C. The relay supports resistive loads up to 40 A at 277 VAC and 1200 W, with a mechanical life of 5 x 10⁶ operations and an electrical life of 1 x 10⁵ operations at 30 A. It operates from -40°C to 85°C with a DC coil voltage of 36 V, has a coil power of 1.7 W at nominal voltage, and meets UL/CUR and VDE standards. The enclosure is made of P.B.T. polyester, RT II (flux proof), and the part is not epoxy sealed. It complies with IEC 61810-1 and UL508.
RELAY GEN PURPOSE DPST 40A 36V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2800-2A-36D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |