EV Charging, Solar Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
RELAY EV CHG SOLAR DPST 40A 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 3385-AZ2800-2A-24DE-ND | AZ2800-2A-24DE |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | Double Pole (DP) |