The AZ2700 series is a 30 amp DPST power relay with PC mount and quick connect terminals, rated for 30A at 400VAC and 150VDC, with 4000Vrms dielectric strength and 1 x 10⁵ electrical life at rated load. It operates from -40°C to 85°C and meets UL, CUR, and TÜV certifications. The part AZ2700-2A-48ATWF includes silver tin oxide contacts, wide contact gap, and Class F insulation. Its 48V AC coil draws 40mA and has 1200 ohms resistance. Dimensions are 50.5mm x 60.0mm with two 4.5mm mounting holes.
RELAY GEN PURPOSE DPST 30A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-48ATWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |