The AZ2700 series is a 30 amp SPST or DPST power relay with PC mount and quick connect terminals, designed for high-current switching applications. It features a 4000Vrms dielectric strength, and supports resistive loads up to 30A at 400VAC or 150VDC. The relay is available with silver tin oxide contacts (suffix T) and a wide contact gap (suffix W), and is certified by UL, CUR, and TÜV. The part number AZ2700-2A-3DTWF indicates a DPST (2 Form X) variant with a 3V DC coil, silver tin oxide contacts, wide contact gap, and Class F thermal rating. The terminal configuration accommodates quick connect tabs, and the dimensions are 60.0mm x 50.5mm based on the mounting layout. Ambient operating temperature ranges from -40°C to 155°C for Class F, with a maximum coil temperature rise of 50°C at nominal voltage.
RELAY GEN PURPOSE DPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-3DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |