The AZ2700 series is a 30 amp DPST power relay with PC mount and quick connect terminals, rated for 30A AC7a switching, 4000Vrms dielectric strength, and switching up to 150VDC or 400VAC. It features silver tin oxide contacts with a wide contact gap (3.0mm), Class F thermal rating (up to 155°C), and is certified by UL, CUR, and TÜV. The relay operates at 24VAC with a maximum continuous coil dissipation of 3.8W at 20°C ambient, and supports operating temperatures from -40°C to 155°C. Its mechanical life is 1 × 10⁶ operations, with an electrical life of 1 × 10⁵ cycles at rated load. The enclosure is P.B.T. polyester, and the device weighs approximately 120 grams.
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-24DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |