The AZ2700 series is a 30 amp double-pole single-throw (DPST) power relay with PC mount and quick connect terminals, designed for switching resistive and inductive loads up to 30A at 400VAC or 150VDC. It features a dielectric strength of 4000Vrms between coil and contacts, and is certified by UL, CUR, and TÜV. The relay operates with a 24VAC coil, has a maximum coil dissipation of 3.8W at 20°C ambient, and supports ambient temperatures from -40°C to 155°C depending on class. The packaging is made of P.B.T. polyester, and the device weighs approximately 120 grams. The part AZ2700-2A-24AW includes a wide contact gap (W) and silver tin oxide contacts (T), which are specified as optional suffixes in the ordering data.
RELAY GEN PURPOSE DPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-2A-24AW-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |