The AZ2700 series is a 30-amp SPST or DPST power relay for PC mount and quick connect terminal applications, with a 4000Vrms dielectric strength and switching capability up to 150VDC or 400VAC. It features a silver tin oxide contact material (suffix 'T'), wide contact gap (suffix 'W'), and Class F thermal rating (suffix 'F'), with a coil rated for 3VDC operation. The relay has a maximum operate time of 30ms, release time of 30ms, and operates within a temperature range of -40°C to 155°C. It is UL, CUR, and TÜV certified, with a weight of approximately 120 grams and a P.B.T. polyester enclosure.
RELAY GEN PURPOSE SPST 30A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2700-1A-3DTWF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |