The AZ2280R-1CE-208AEF is an ignition-protected miniature power relay with 1 Form C (SPDT) contacts, AgSnO2 contacts, a 208 VAC coil, and an epoxy seal for automatic wave soldering. It supports up to 30 A switching at 277 VAC for the normally open contact and 20 A for the normally closed contact, with a coil power of 2.2 VA at nominal voltage. The relay operates at temperatures from -55°C to 60°C, has a dielectric strength of 2500 V between coil and contacts, and meets UL E547441 and VDE 40049064 certifications. It features quick-connect leads, a P.B.T. polyester enclosure rated UL94 V-0, and dimensions of 50.2 mm × 27.5 mm × 27.8 mm, weighing 36 grams.
40A IGNITION PROTECTED POWER REL
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2280R-1CE-208AEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |