The AZ2280 series is a miniature power relay with up to 40 A switching capability for DC coils, available in 1 Form A, B, or C contact arrangements. It features quick-connect terminals, a P.B.T. polyester enclosure with UL94 V-0 flammability rating, and Class F (155°C) insulation. The part AZ2280-1AET-24AEF specifies a 1 Form A (SPST-N.O.) contact, AgSnO₂ contacts for extended life, a 24 VDC coil, 0.110" coil terminals (K), and an epoxy seal (E). The relay operates at -55°C to 85°C with DC coils, has a nominal coil power of 0.9 W, and meets UL E44211 and VDE 40049064 certifications. Dimensions are 50.2 × 27.5 × 27.8 mm, with a weight of 36 grams.
RELAY GEN PURPOSE SPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2280-1AET-24AEF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |