The AZ21501-1AH-24DE is a 50 AMP miniature power relay with 1 Form A contacts, rated for 30A resistive load at 240VAC, featuring a 24V DC coil, epoxy sealing, and a Class B temperature rating. It has a maximum coil dissipation of 1.7W at 20°C, operate time of 15 ms max, and release time of 10 ms max. The relay is designed for PCB mounting, with tinned copper alloy terminals and a P.B.T. polyester enclosure, weighing 30 grams. It meets UL and CUR file E44211 standards, with dielectric strength of 2500Vrms contact to coil and 1500Vrms contact to contact. The contact material is silver tin oxide, and the operating temperature range is -55°C to 130°C.
RELAY GEN PURPOSE SPST 30A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ21501-1AH-24DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |