The AZ2100 series is a miniature power relay with 40 A switching capability, available in 1 Form A, B, or C contact arrangements and featuring both PCB and quick-connect terminals. This part has a 6 VDC coil voltage, AgCdO contacts, an epoxy seal for wave soldering, and a Class B coil wire. It measures 32.23 mm in length, 27.4 mm in width, and 27.9 mm in height, with a weight of approximately 35 grams. The relay operates from -55°C to 85°C, has a dielectric strength of 2500 V RMS between coil and contacts, and meets UL 508 and IEC 61810-1 standards. Life expectancy is 10 million mechanical operations and 100,000 electrical operations at 30 A, 125 VAC resistive.
RELAY GEN PURPOSE SPST 40A 6V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ2100-1AE-6DE-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |