Zero-Max Torq-Tender® Torque Limiters TT3

Description
Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive train, motor and entire system.
Description
Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive train, motor and entire system.

Suppliers

Company
Product
Description
Supplier Links
Torq-Tender® Torque Limiters - TT3 - Zero-Max
Minneapolis, MN, USA
Torq-Tender® Torque Limiters
TT3
Torq-Tender® Torque Limiters TT3
Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive train, motor and entire system.

Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems.

When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect your drive train, motor and entire system.

Supplier's Site

Technical Specifications

  Zero-Max
Product Category Torque Limiters and Slip Clutches
Product Number TT3
Product Name Torq-Tender® Torque Limiters
Device Slip clutch / Disengagement Torque Limiter
Torque 1.5 to 41.7 Ft-lbs (2.03 to 56.5 N-m)
Rotary Speed 1800 rpm
Engagement Pawl Detent
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Overrunning Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Device Overrunning
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
0.375
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque ? to 2.1 Ft-lbs (? to 2.82 N-m)
Power 0.0194 HP
View Details
Torque Limiter - RTL50-1 RTL50-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Device Slip clutch / Disengagement Torque Limiter
Shaft In-line
Diameter 1.18 to 4.13 inch (30 to 105 mm)
View Details