Zero-Max Posi-Lok® K-3/4-C

Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
Datasheet
Description
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Posi-Lok® K-3/4-C -  - Zero-Max
Minneapolis, MN, USA
Posi-Lok® K-3/4-C
Posi-Lok® K-3/4-C
ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections. ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position. When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.

ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.

ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.

When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name Posi-Lok® K-3/4-C
Application External
Design Units English
Hub Diameter 0.7500 inch (19.05 mm)
Clamping Length 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

QD Bushing -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Application Internal (Thru Bore)
Design Units Metric
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 3449in.lb, Tightening Torque of 87 in.lb. - S21HSC-A00188984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 1 inch (25.4 mm)
Maximum Torque 287 Ft-lbs (390 N-m)
View Details
Locking Assembly - CB13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 22788 Ft-lbs (30900 N-m)
Maximum Axial Load 77106 lbs (34969 kg)
View Details