Keystone Electronics Corp. .250" Shaft Lock, Hand Tighting 1702

Description
Part Number: 1702 Finish/Plating: Nickel Plate For Diameters: .250 (6.4) Material: Brass Thread: 3/8 -32
Request a Quote
Description
Part Number: 1702 Finish/Plating: Nickel Plate For Diameters: .250 (6.4) Material: Brass Thread: 3/8 -32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1702 is a brass, nickel-plated shaft lock designed for a .250 inch (6.4 mm) shaft with a .375-32 thread, featuring a .500 inch (12.7 mm) hex nut and a length of .500 inch (12.7 mm). It is supplied unassembled and applies to shafts requiring secure mounting via set screws.

Datasheet Summary
Powered by GS/AI

The 1702 is a brass, nickel-plated shaft lock designed for a .250 inch (6.4 mm) shaft with a .375-32 thread, featuring a .500 inch (12.7 mm) hex nut and a length of .500 inch (12.7 mm). It is supplied unassembled and applies to shafts requiring secure mounting via set screws.

Suppliers

Company
Product
Description
Supplier Links
.250
New Hyde Park, NY, USA
.250" Shaft Lock, Hand Tighting
1702
.250" Shaft Lock, Hand Tighting 1702
Part Number: 1702 Finish/Plating: Nickel Plate For Diameters: .250 (6.4) Material: Brass Thread: 3/8 -32

Part Number: 1702

  • Finish/Plating: Nickel Plate
  • For Diameters: .250 (6.4)
  • Material: Brass
  • Thread: 3/8 -32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Shaft-Hub Locking Devices
Product Number 1702
Product Name .250" Shaft Lock, Hand Tighting
Shaft Diameter. 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details