ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.
ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
| Zero-Max | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Name | Posi-Lok® K-1/4-C |
| Application | External |
| Design Units | English |
| Hub Diameter | 0.2500 inch (6.35 mm) |
| Clamping Length | 0.7874 inch (20 mm) |