Zero-Max ETP Express E-60

Description
Compact and Economical • Fast mounting/dismantling with only one screw. • Radial tightening of the screw saves space along the shaft. • Small built-in dimensions. • Accurate positioning. • No axial movement when mounted. • Uniform surface pressure against shaft and hub prevents damage to the surfaces and enables the use of small diameter hubs.
Description
Compact and Economical • Fast mounting/dismantling with only one screw. • Radial tightening of the screw saves space along the shaft. • Small built-in dimensions. • Accurate positioning. • No axial movement when mounted. • Uniform surface pressure against shaft and hub prevents damage to the surfaces and enables the use of small diameter hubs.
Datasheet
Datasheet Summary
Powered by GS/AI

The ETP Express E-60 from Zero-Max is a keyless connection device designed for efficient shaft-to-hub locking. It features a compact design that allows for fast mounting and dismantling using only one screw, which facilitates quick changes and reduces assembly time. The product ensures accurate positioning and maintains good concentricity without axial displacement, making it suitable for applications requiring precise alignment. This model is capable of transmitting high axial forces and offers good runout characteristics, which is beneficial in systems where balance and runout are critical. The ETP Express E-60 is also designed to withstand frequent adjustments, making it ideal for applications that require regular repositioning of components. Additionally, it provides uniform surface pressure against the shaft and hub, minimizing the risk of surface damage and enabling the use of smaller diameter hubs.

Datasheet Summary
Powered by GS/AI

The ETP Express E-60 from Zero-Max is a keyless connection device designed for efficient shaft-to-hub locking. It features a compact design that allows for fast mounting and dismantling using only one screw, which facilitates quick changes and reduces assembly time. The product ensures accurate positioning and maintains good concentricity without axial displacement, making it suitable for applications requiring precise alignment. This model is capable of transmitting high axial forces and offers good runout characteristics, which is beneficial in systems where balance and runout are critical. The ETP Express E-60 is also designed to withstand frequent adjustments, making it ideal for applications that require regular repositioning of components. Additionally, it provides uniform surface pressure against the shaft and hub, minimizing the risk of surface damage and enabling the use of smaller diameter hubs.

Suppliers

Company
Product
Description
Supplier Links
ETP Express E-60 -  - Zero-Max
Minneapolis, MN, USA
ETP Express E-60
ETP Express E-60
Compact and Economical • Fast mounting/dismantling with only one screw. • Radial tightening of the screw saves space along the shaft. • Small built-in dimensions. • Accurate positioning. • No axial movement when mounted. • Uniform surface pressure against shaft and hub prevents damage to the surfaces and enables the use of small diameter hubs.

Compact and Economical

• Fast mounting/dismantling with only one screw.
• Radial tightening of the screw saves space along the shaft.
• Small built-in dimensions.
• Accurate positioning.
• No axial movement when mounted.
• Uniform surface pressure against shaft and hub prevents damage to the surfaces and enables the use of small diameter hubs.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP Express E-60
Application External
Design Units Metric
Hub Diameter 2.36 inch (60 mm)
Clamping Length 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB11 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 21417 Ft-lbs (29041 N-m)
Maximum Axial Load 104532 lbs (47407 kg)
View Details
Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 25 - AV25LKX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 11.22 inch (285 mm)
View Details