Zero-Max ETP Classic ETP-38

Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Datasheet
Description
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETP Classic ETP-38 -  - Zero-Max
Minneapolis, MN, USA
ETP Classic ETP-38
ETP Classic ETP-38
• 50 bore sizes from .750" through 4.0" (15mm to 100mm) • All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve • Precision finish • Temperature range -22õF to +180°F • Rated Torques: 41 - 11,431 ft. lbs. • Rated Axial Forces: 1,635 - 69,440lbs.

• 50 bore sizes from .750" through 4.0" (15mm to 100mm)
• All steel components including steel clamping screws, pressure flange, piston, sealing ring, and double-walled sleeve
• Precision finish
• Temperature range -22ÕF to +180°F
• Rated Torques: 41 - 11,431 ft. lbs.
• Rated Axial Forces: 1,635 - 69,440lbs.

Supplier's Site Datasheet

Technical Specifications

  Zero-Max
Product Category Shaft-Hub Locking Devices
Product Name ETP Classic ETP-38
Application External
Design Units Metric
Hub Diameter 1.5 inch (38 mm)
Clamping Length 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Assembly - CB2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 51180 Ft-lbs (69400 N-m)
Maximum Axial Load 141849 lbs (64331 kg)
View Details
Keyless Shaft Locking Assembly - LD010 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
Door locking devices - AV 18 - AV18LKX30U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details