ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.
ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.
| Zero-Max | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Name | ETP Classic ETP-1 1/4 |
| Application | External |
| Design Units | English |
| Hub Diameter | 1.25 inch (31.75 mm) |
| Clamping Length | 2.05 inch (52 mm) |