ETP Bushings are the Ideal Locking Device for all Shaft-To-Hub Connections.
ETP Bushings feature a double-walled sleeve, pressure ring and tightening screws. They slide onto a shaft easily, and securely lock most shaft-mounted motion control components in position.
When the bushing screws are tightened the inner and outer walls of the bushing expand, forming a continuous, tight connection on shaft and hub.
ETP Bushings' unique design and rugged quality make them superior to any other positioning/locking mechanism where keyways and tapers can either weaken or cause excess wear to shaft components.
Zero-Max | |
---|---|
Product Category | Shaft-Hub Locking Devices |
Product Name | ETP Classic ETP-1 1/2 |
Application | External |
Design Units | English |
Hub Diameter | 1.5 inch (38.1 mm) |
Clamping Length | 2.32 inch (59 mm) |