Zebra Technologies Corporation Photoelectric DS457-HD20009

Description
DISCONTINUED BY MANUFACTURER, SCANNER, 5V=450MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SCANNER, 5V=450MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64743300 - Radwell International
Willingboro, NJ, United States
Photoelectric
64743300
Photoelectric 64743300
DISCONTINUED BY MANUFACTURER, SCANNER, 5V=450MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SCANNER, 5V=450MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64743300
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Continuous-Time Hall-Effect Latch - A1213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1P-M8 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.1250 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers