Zaber Technologies, Inc. Motorized lift stage, 20 mm travel, integrated motor encoder and controller, plus manual control X-VSR20A-E01

Description
Zaber's X-VSR-E Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR-E stages deliver exceptional travel and load capacity for their compact sizes, measuring only 73 mm tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ-E series linear stages. Like all of Zaber's products, the X-VSR-E Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity Built-in, 500 CPR, motor encoder provides slip/stall detection and recovery 73 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-VSR-E Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR-E stages deliver exceptional travel and load capacity for their compact sizes, measuring only 73 mm tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ-E series linear stages. Like all of Zaber's products, the X-VSR-E Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity Built-in, 500 CPR, motor encoder provides slip/stall detection and recovery 73 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized lift stage, 20 mm travel, integrated motor encoder and controller, plus manual control - X-VSR20A-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized lift stage, 20 mm travel, integrated motor encoder and controller, plus manual control
X-VSR20A-E01
Motorized lift stage, 20 mm travel, integrated motor encoder and controller, plus manual control X-VSR20A-E01
Zaber's X-VSR-E Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR-E stages deliver exceptional travel and load capacity for their compact sizes, measuring only 73 mm tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ-E series linear stages. Like all of Zaber's products, the X-VSR-E Series is designed to be 'plug and play' and very easy to set up and operate. 20 mm travel Up to 48 mm/s speed and up to 200 N thrust 10 kg load capacity Built-in, 500 CPR, motor encoder provides slip/stall detection and recovery 73 mm retracted height Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-VSR-E Series vertical lift stages are computer-controlled, stepper actuator driven platforms capable of moving 10 kg loads. They are stand-alone units requiring only a standard 48 V power supply.

An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. The X-VSR-E stages deliver exceptional travel and load capacity for their compact sizes, measuring only 73 mm tall when closed. With small footprints these stages can also mount directly onto Zaber's LST and LSQ-E series linear stages. Like all of Zaber's products, the X-VSR-E Series is designed to be 'plug and play' and very easy to set up and operate.

  • 20 mm travel
  • Up to 48 mm/s speed and up to 200 N thrust
  • 10 kg load capacity
  • Built-in, 500 CPR, motor encoder provides slip/stall detection and recovery
  • 73 mm retracted height
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-VSR20A-E01
Product Name Motorized lift stage, 20 mm travel, integrated motor encoder and controller, plus manual control
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 1.89 in/sec (2.88 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7 inch (178 mm)
View Details