Zaber Technologies, Inc. Low vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution X-RSM40B-SV1

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV1 Series, low-vacuum compatible rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 0.02° repeatability 4 mm aperture 21 mm total height Worm gear driven for continuous rotation Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Integrated stepper motor controller and motor driver allows for easy-to-use control Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV1 Series, low-vacuum compatible rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 0.02° repeatability 4 mm aperture 21 mm total height Worm gear driven for continuous rotation Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Integrated stepper motor controller and motor driver allows for easy-to-use control Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution - X-RSM40B-SV1 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution
X-RSM40B-SV1
Low vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution X-RSM40B-SV1
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-RSM-SV1 Series, low-vacuum compatible rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. The X-RSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 0.02° repeatability 4 mm aperture 21 mm total height Worm gear driven for continuous rotation Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Integrated stepper motor controller and motor driver allows for easy-to-use control Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-RSM-SV1 Series, low-vacuum compatible rotation stages are our most compact stepper and worm gear driven devices. These are stand-alone units requiring only 4 wires for power and data connection.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

The X-RSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-RSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate.

  • Vacuum compatible to 10-3 Torr
  • 0.02° repeatability
  • 4 mm aperture
  • 21 mm total height
  • Worm gear driven for continuous rotation
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)
  • Integrated stepper motor controller and motor driver allows for easy-to-use control

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-RSM40B-SV1
Product Name Low vacuum, motorized rotary stage, integrated controller, 40 mm stage top, medium resolution
Drive Type Gear Drive; Precision Worm Gear
Unlock Full Specs
to access all available technical data

Similar Products

Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
XYZ Linear Stage, Triple Divide, 0.5 in ,XZ Pico, Y Micro, 8-32, 1/4-20 - 9065-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Miniature Stage, XY Combination, Ultrasonic Piezo Motor - U-521 / M-663 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.7480 inch (19 mm)
Rated Speed 15.75 in/sec (24 m/min)
View Details