Zaber Technologies, Inc. Stepper motor with integrated controller and encoder, NEMA size 23 X-NMS23-BE08

Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with integrated controller and encoder, NEMA size 23 - X-NMS23-BE08 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with integrated controller and encoder, NEMA size 23
X-NMS23-BE08
Stepper motor with integrated controller and encoder, NEMA size 23 X-NMS23-BE08
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply.

An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply.

  • NEMA 17 and 23 stepper motors with built-in controllers and encoders
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • Daisy-chains data and power with X-series products
  • Home sensor and magnet included, optional away sensor
  • Optional integrated power-off brake
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number X-NMS23-BE08
Product Name Stepper motor with integrated controller and encoder, NEMA size 23
Torque Constant 25.49 in-oz/amp (180 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
 - PST.35HB1510-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Servo motor - EMMS-AS-140-LK-HV-RSB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details