Zaber Technologies, Inc. Stepper motor with integrated controller and encoder, NEMA size 17 X-NMS17-E01

Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper motor with integrated controller and encoder, NEMA size 17 - X-NMS17-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Stepper motor with integrated controller and encoder, NEMA size 17
X-NMS17-E01
Stepper motor with integrated controller and encoder, NEMA size 17 X-NMS17-E01
These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply. An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply. NEMA 17 and 23 stepper motors with built-in controllers and encoders Up to 3000 rpm speed and 1.8 N⋅m torque Daisy-chains data and power with X-series products Home sensor and magnet included, optional away sensor Optional integrated power-off brake Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

These NEMA size 17 and 23 stepper motors have built-in controllers and encoders for stall detection and recovery. A detachable home sensor HS02 and magnet are included. An additional HS02L150 Hall effect sensor can be purchased to function as an away sensor. These motors are standalone units requiring only a standard 24 V or 48 V power supply.

An indexed knob provides convenient manual control for versatile operation even without a computer. The motors connect to the USB 2.0 or RS-232 port of any computer and can be daisy-chained with any other Zaber products. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. An optional power-off brake is available on NEMA 23 sized steppers to secure the payload across power cycles. The chain also shares power, so multiple X-Series products can use a single power supply.

  • NEMA 17 and 23 stepper motors with built-in controllers and encoders
  • Up to 3000 rpm speed and 1.8 N⋅m torque
  • Daisy-chains data and power with X-series products
  • Home sensor and magnet included, optional away sensor
  • Optional integrated power-off brake
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Stepper Motors (rotary)
Product Number X-NMS17-E01
Product Name Stepper motor with integrated controller and encoder, NEMA size 17
Torque Constant 8.21 in-oz/amp (58 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

141 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 2.52 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 42 Series - PST.42HB4216-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 120 In-oz (85 N-cm)
Continuous Current 1.6 amps
Rotor Inertia 0.0017 oz-in-sec² (0.0122 kg-cm²)
View Details
Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia 1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details