The X-NA08A25-SV1 is a low-vacuum compatible, motorized linear actuator with 25.4 mm travel, designed for use in environments down to 10⁻³ Torr. It features a built-in controller, operates on 24-48 VDC, and communicates via RS-232 using Zaber ASCII or Binary protocols. The actuator has a 20 mm width, 25 N peak and continuous thrust, and maximum speed of 25 mm/s. Repeatability is less than 1 µm, and backlash is less than 15 µm. It includes a magnetic hall sensor for limit or home sensing, uses a precision lead screw drive, and mounts via 3/8-32 nut, 3/8" shank, or M3 screws. The device weighs 0.156 kg and is CE compliant. Operating temperature range is 0 to 50 °C.
Zaber's X-NA-SV1 Series devices are low-vacuum compatible, computer-controlled,
These actuators connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.
At only 20 mm wide, these miniature actuators are excellent for applications where a small profile is required. The X-NA-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-NA-SV1 Series is designed to be 'plug and play' and very easy to set up and operate.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".
See our Vacuum Compatible TSB-V Linear Slides for more information on compatible slides.
Lead Times:
Min: 4-7 Days
Max: 4-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-NA08A25-SV1 |
| Product Name | Low vacuum linear actuator, 25 mm travel, RS-232 |
| Stroke or X-Axis Travel | 1 inch (25.4 mm) |
| Rated Speed | 1.18 in/sec (1.8 m/min) |
| Drive Type | Precision lead screw |