Zaber Technologies, Inc. Motorized linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed X-LSQ450A-E01

Description
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed - X-LSQ450A-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed
X-LSQ450A-E01
Motorized linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed X-LSQ450A-E01
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

  • 75, 150, 300, 450 and 600 mm travel
  • 50 kg load capacity
  • Up to 1 m/s speed and up to 100 N thrust
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with any other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSQ450A-E01
Product Name Motorized linear stage, integrated motor encoder and controller, 450 mm travel, fine resolution, low speed
Stroke or X-Axis Travel 17.72 inch (450 mm)
Rated Speed 1.81 in/sec (2.76 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27D+500L - THK America, Inc.
Specs
Stroke or X-Axis Travel 20.63 inch (524 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XZ3TM0205 x 0000 - ETEL S.A.
Specs
Axis Configuration X-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 8.07 inch (0.0 to 205 mm)
Z-Axis Travel 0.0787 inch (2 mm)
View Details
Motorized Goniometer, Upper, Direct Encoder Feedback, CONEX™ Controller - CONEX-AG-GON-UP - Newport MKS
Specs
Rated Speed 1.77E-5 in/sec (2.70E-5 m/min)
Motor Type Piezo Motor
Motor Features Motor Encoder Feedback
View Details
Side Drive Positioning Stage - 502SDMM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details