The X-LSQ300B is a 300 mm travel motorized linear stage with a built-in controller, recirculating ball bearing guide, and medium pitch lead screw. It operates from a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII or Binary protocols, and connects through locking 4-pin M8 connectors. It has a maximum centered load of 500 N, maximum thrust of 120 N, and maximum speed of 280 mm/s. Positioning accuracy is 65 µm with unidirectional repeatability of 3 µm. Backlash is less than 18 µm, straightness is less than 35 µm, and it includes a magnetic home sensor. The stage has an indexed knob for manual control, LED indicators, and is CE compliant. Operating temperature range is 0 to 50 °C.
Zaber's X-LSQ Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.
Lead Times:
Min: 1-5 Days
Max: 1-5 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LSQ300B |
| Product Name | Motorized linear stage, integrated controller, 300 mm travel, medium resolution, medium speed |
| Stroke or X-Axis Travel | 11.81 inch (300 mm) |
| Rated Speed | 11.02 in/sec (16.8 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |