Newport MKS Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads 9064-X-M

Description
The 9064-X-M Triple Divide X Axis Translation Stage in combination with its included e⋅z⋅Trac system provides a low profile for stability and a small footprint. For this X-stage, coarse Y adjustment provided by our unique e⋅z⋅Trac system lets you position your optic exactly where you need it. You can easily convert back and forth between the X and Z configurations. Combine this stage with any of the accessories on to build the translation system you want. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.
Request a Quote
Description
The 9064-X-M Triple Divide X Axis Translation Stage in combination with its included e⋅z⋅Trac system provides a low profile for stability and a small footprint. For this X-stage, coarse Y adjustment provided by our unique e⋅z⋅Trac system lets you position your optic exactly where you need it. You can easily convert back and forth between the X and Z configurations. Combine this stage with any of the accessories on to build the translation system you want. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-X-M - Newport MKS
Irvine, CA, United States
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads
9064-X-M
Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads 9064-X-M
The 9064-X-M Triple Divide X Axis Translation Stage in combination with its included e⋅z⋅Trac system provides a low profile for stability and a small footprint. For this X-stage, coarse Y adjustment provided by our unique e⋅z⋅Trac system lets you position your optic exactly where you need it. You can easily convert back and forth between the X and Z configurations. Combine this stage with any of the accessories on to build the translation system you want. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.

The 9064-X-M Triple Divide X Axis Translation Stage in combination with its included e⋅z⋅Trac system provides a low profile for stability and a small footprint. For this X-stage, coarse Y adjustment provided by our unique e⋅z⋅Trac system lets you position your optic exactly where you need it. You can easily convert back and forth between the X and Z configurations. Combine this stage with any of the accessories on to build the translation system you want. NOTE: Actuators are not included with these stages. We recommend using our 9302 Adjustment Screws or our SM-25 micrometers. For even more precise control, try our 8302 Picomotor™ actuator.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 9064-X-M
Product Name Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Device Alignment Stage, Five-Axis, 3 mm Linear, 8° Angular, 8-32 & 1/4-20 - 9081 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details
Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller - CONEX-LTA-HS - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
Motor Type DC Servo; DC servo
View Details
XYZ Linear Stage, 25.4 mm, Crossed Roller Bearing, Z Pico, XY Micro, Metric - 9067-XYZ-NNP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XZ Linear Stage, ULTRAlign, 25 mm, Crossed-Roller, 8-32 & 1/4-20 - 462-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details