Zaber Technologies, Inc. Motorized covered linear stage, integrated motor encoder and controller, 75 mm travel, medium resolution, medium speed X-LSQ075B-E01C

Description
Zaber's X-LSQ-EC Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LSQ-EC Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized covered linear stage, integrated motor encoder and controller, 75 mm travel, medium resolution, medium speed - X-LSQ075B-E01C - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized covered linear stage, integrated motor encoder and controller, 75 mm travel, medium resolution, medium speed
X-LSQ075B-E01C
Motorized covered linear stage, integrated motor encoder and controller, 75 mm travel, medium resolution, medium speed X-LSQ075B-E01C
Zaber's X-LSQ-EC Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Includes rigid cover Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LSQ-EC Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. A rigid non-contact cover prevents the ingress of small objects. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

  • 75, 150, 300, 450 and 600 mm travel
  • 50 kg load capacity
  • Up to 1 m/s speed and up to 100 N thrust
  • Includes rigid cover
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with any other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSQ075B-E01C
Product Name Motorized covered linear stage, integrated motor encoder and controller, 75 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 2.95 inch (75 mm)
Rated Speed 11.02 in/sec (16.8 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG28S+130L - THK America, Inc.
Specs
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 26
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 25.59 inch (650 mm)
View Details
Ball Slide Positioning Stage - 2204MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details