The X-LSM200B-SV2 is a high vacuum, motorized linear stage with a travel range of 200 mm, compatible with vacuum environments down to 10^-6 Torr. It features a built-in controller and can achieve speeds of up to 100 mm/s with a thrust capacity of 35 N. The stage supports a load capacity of 10 kg and is designed with vacuum-compatible materials to minimize outgassing, facilitating faster pump down times. It connects easily to a computer via RS-232 or USB and can be daisy-chained with other Zaber products, requiring only four feedthrough wires for control. The compact design, with a height of 21 mm, makes it suitable for applications where space is limited. Custom versions are also available for specific requirements.
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".
Zaber's X-LSM-SV2 Series devices are high-vacuum compatible, computer-controlled,
These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.
At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV2 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV2 Series is designed to be 'plug and play' and very easy to set up and operate.
Lead Times:
Min: 7-10 Days
Max: 7-10 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | X-LSM200B-SV2 |
| Product Name | High vacuum, motorized linear stage, 200 mm travel, integrated controller, medium resolution, medium speed |
| Stroke or X-Axis Travel | 8 inch (203 mm) |
| Rated Speed | 3.94 in/sec (6 m/min) |
| Bearing Type | Needle Roller Bearing; Needle roller bearing |
| Drive Type | Precision lead screw |