Zaber Technologies, Inc. Motorized linear stage, 50 mm travel, integrated controller, fine resolution, low speed, plus manual control X-LSM050A

Description
Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. Like all of Zaber's products, the X-LSM Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages make excellent microscope stages. Adding a X-JOY3 joystick controller allows manual control of both X and Y or XYZ axes from a single interface as well as allowing microscope stage positions to be saved and recalled at the touch of a button. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed and up to 55 N thrust Recirculating ball bearing design for high load (25 kg) and long lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. Like all of Zaber's products, the X-LSM Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages make excellent microscope stages. Adding a X-JOY3 joystick controller allows manual control of both X and Y or XYZ axes from a single interface as well as allowing microscope stage positions to be saved and recalled at the touch of a button. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed and up to 55 N thrust Recirculating ball bearing design for high load (25 kg) and long lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-LSM050A is a computer-controlled, motorized linear stage with 50.8 mm travel, a built-in controller, and an integrated indexed knob for manual control. It has a 21 mm height, recirculating ball bearing guidance, and a precision lead screw drive. The stage operates on a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII protocol, and connects through a locking 4-pin M8 connector. It supports a maximum centered load of 250 N and a maximum continuous thrust of 25 N, with a peak thrust of 55 N and non-back-driving operation. Speed is up to 26 mm/s, with a default resolution of 0.047625 µm per microstep. Repeatability is <3 µm, backlash is <12 µm, and positioning accuracy is 20 µm. The device is CE compliant and operates from 0 to 50 °C.

Datasheet Summary
Powered by GS/AI

The X-LSM050A is a computer-controlled, motorized linear stage with 50.8 mm travel, a built-in controller, and an integrated indexed knob for manual control. It has a 21 mm height, recirculating ball bearing guidance, and a precision lead screw drive. The stage operates on a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII protocol, and connects through a locking 4-pin M8 connector. It supports a maximum centered load of 250 N and a maximum continuous thrust of 25 N, with a peak thrust of 55 N and non-back-driving operation. Speed is up to 26 mm/s, with a default resolution of 0.047625 µm per microstep. Repeatability is <3 µm, backlash is <12 µm, and positioning accuracy is 20 µm. The device is CE compliant and operates from 0 to 50 °C.

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, 50 mm travel, integrated controller, fine resolution, low speed, plus manual control - X-LSM050A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, 50 mm travel, integrated controller, fine resolution, low speed, plus manual control
X-LSM050A
Motorized linear stage, 50 mm travel, integrated controller, fine resolution, low speed, plus manual control X-LSM050A
Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. Like all of Zaber's products, the X-LSM Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages make excellent microscope stages. Adding a X-JOY3 joystick controller allows manual control of both X and Y or XYZ axes from a single interface as well as allowing microscope stage positions to be saved and recalled at the touch of a button. 25, 50, 100, 150 and 200 mm travel Up to 104 mm/s speed and up to 55 N thrust Recirculating ball bearing design for high load (25 kg) and long lifetime Built-in controller; daisy-chains with other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LSM Series devices are computer-controlled, motorized linear stages with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM's innovative design allows speeds up to 104 mm/s and loads up to 25 kg. Like all of Zaber's products, the X-LSM Series is designed to be 'plug and play' and very easy to set up and operate. If you are considering a multi-axis system, in the XY configuration, these stages make excellent microscope stages. Adding a X-JOY3 joystick controller allows manual control of both X and Y or XYZ axes from a single interface as well as allowing microscope stage positions to be saved and recalled at the touch of a button.

  • 25, 50, 100, 150 and 200 mm travel
  • Up to 104 mm/s speed and up to 55 N thrust
  • Recirculating ball bearing design for high load (25 kg) and long lifetime
  • Built-in controller; daisy-chains with other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSM050A
Product Name Motorized linear stage, 50 mm travel, integrated controller, fine resolution, low speed, plus manual control
Stroke or X-Axis Travel 2 inch (50.8 mm)
Rated Speed 1.02 in/sec (1.56 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating ball bearing
Unlock Full Specs
to access all available technical data

Similar Products

FULL EXTENSION SLIDE W/HOLD-OUT DETENT - AR3-K500 - AR3-K500 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 20.24 inch (514 mm)
View Details
Non-Magnetic Linear Ball Slides - EA-6-NMS - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 7.87 inch (0.0 to 200 mm)
Carriage Load 0.0 to 1102 lbs (0.0 to 500 kg)
View Details