Zaber Technologies, Inc. Low vacuum, motorized linear stage, 25 mm travel, integrated controller, medium resolution, medium speed X-LSM025B-SV1

Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low vacuum, motorized linear stage, 25 mm travel, integrated controller, medium resolution, medium speed - X-LSM025B-SV1 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Low vacuum, motorized linear stage, 25 mm travel, integrated controller, medium resolution, medium speed
X-LSM025B-SV1
Low vacuum, motorized linear stage, 25 mm travel, integrated controller, medium resolution, medium speed X-LSM025B-SV1
For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate. Vacuum compatible to 10-3 Torr 25, 50, 100, 150, 200 mm travel Up to 100 mm/s speed and up to 35 N thrust 10 kg load capacity Built-in controller; daisy-chains with other Zaber products Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor) Custom versions available Lead Times: Min: 4-7 Days Max: 4-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications".

Zaber's X-LSM-SV1 Series devices are low-vacuum compatible, computer-controlled, motorized linear stages with high thrust and speed capabilities, and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply.

At only 21 mm high, these miniature stages are excellent for applications where a small profile is required. The X-LSM-SV1 is designed with vacuum compatible materials to minimize outgassing and allow for faster pump down times. Like all of Zaber's products, the X-LSM-SV1 Series is designed to be 'plug and play' and very easy to set up and operate.

  • Vacuum compatible to 10-3 Torr
  • 25, 50, 100, 150, 200 mm travel
  • Up to 100 mm/s speed and up to 35 N thrust
  • 10 kg load capacity
  • Built-in controller; daisy-chains with other Zaber products
  • Only 4 feedthrough wires required to control all units in the daisy-chain via serial port (with an X-PIB adaptor)
  • Custom versions available

Lead Times:
Min: 4-7 Days
Max: 4-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSM025B-SV1
Product Name Low vacuum, motorized linear stage, 25 mm travel, integrated controller, medium resolution, medium speed
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 3.94 in/sec (6 m/min)
Bearing Type Needle Roller Bearing; Needle roller bearing
Drive Type Precision lead screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.98 inch (279 mm)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K400 - AR2-K400 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.06 inch (230 mm)
View Details
Side Drive Positioning Stage - 702SD-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details